Vishay Intertechnology, Inc. RES 6.65K OHM 1/2W .1% AXIAL CMF556K6500BEEA

Description
RES 6.65Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.65Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65K OHM 1/2W .1% AXIAL - CMF556K6500BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1/2W .1% AXIAL
CMF556K6500BEEA
RES 6.65K OHM 1/2W .1% AXIAL CMF556K6500BEEA
RES 6.65Kohm 1/2W .1% AXIAL

RES 6.65Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K6500BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K6500BEEA-ND
Through Hole Resistors CMF556K6500BEEA-ND
6.65 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.65 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF556K6500BEEA CMF556K6500BEEA-ND
Product Name RES 6.65K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6650 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers