Vishay Intertechnology, Inc. RES 6.5K OHM 1/2W 0.1% AXIAL CMF556K5000BHEB

Description
RES 6.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 6.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.5K OHM 1/2W 0.1% AXIAL - CMF556K5000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.5K OHM 1/2W 0.1% AXIAL
CMF556K5000BHEB
RES 6.5K OHM 1/2W 0.1% AXIAL CMF556K5000BHEB
RES 6.5Kohm 1/2W 0.1% AXIAL

RES 6.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K5000BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K5000BHEB-ND
Through Hole Resistors CMF556K5000BHEB-ND
6.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.5K .1% T-2 Eb E3 Vishay - 68P9930 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.5K .1% T-2 Eb E3 Vishay
68P9930
Cmf-55 6.5K .1% T-2 Eb E3 Vishay 68P9930
CMF-55 6.5K .1% T-2 EB e3

CMF-55 6.5K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K5000BHEB CMF556K5000BHEB-ND 68P9930
Product Name RES 6.5K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 6.5K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details