Vishay Intertechnology, Inc. Through Hole Resistors CMF556K4900FKEA70

Description
6.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556K4900FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K4900FKEA70-ND
Through Hole Resistors CMF556K4900FKEA70-ND
6.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.49K OHM 1/2W 1% AXIAL - CMF556K4900FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 1/2W 1% AXIAL
CMF556K4900FKEA70
RES 6.49K OHM 1/2W 1% AXIAL CMF556K4900FKEA70
RES 6.49Kohm 1/2W 1% AXIAL

RES 6.49Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 6.49K 1% T-1 Ea E3 Vishay - 68P9920 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 6.49K 1% T-1 Ea E3 Vishay
68P9920
Cmf-55-70 6.49K 1% T-1 Ea E3 Vishay 68P9920
CMF-55-70 6.49K 1% T-1 EA e3

CMF-55-70 6.49K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K4900FKEA70-ND CMF556K4900FKEA70 68P9920
Product Name Through Hole Resistors RES 6.49K OHM 1/2W 1% AXIAL Cmf-55-70 6.49K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details