Vishay Intertechnology, Inc. RES 6.49K OHM 1/2W 1% AXIAL CMF556K4900FHBF

Description
RES 6.49Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.49Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49K OHM 1/2W 1% AXIAL - CMF556K4900FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 1/2W 1% AXIAL
CMF556K4900FHBF
RES 6.49K OHM 1/2W 1% AXIAL CMF556K4900FHBF
RES 6.49Kohm 1/2W 1% AXIAL

RES 6.49Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K4900FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K4900FHBF-ND
Through Hole Resistors CMF556K4900FHBF-ND
6.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 6.49 Kohm, +/1 Percent, 50 Ppm Vishay - 41C6800 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 6.49 Kohm, +/1 Percent, 50 Ppm Vishay
41C6800
Cmf55, 6.49 Kohm, +/1 Percent, 50 Ppm Vishay 41C6800
CMF55, 6.49 kOhm, +/- 1 Percent, 50 ppm

CMF55, 6.49 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K4900FHBF CMF556K4900FHBF-ND 41C6800
Product Name RES 6.49K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 6.49 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details