Vishay Intertechnology, Inc. RES 6.49K OHM 1/2W 1% AXIAL CMF556K4900FERE

Description
RES 6.49Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.49Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49K OHM 1/2W 1% AXIAL - CMF556K4900FERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 1/2W 1% AXIAL
CMF556K4900FERE
RES 6.49K OHM 1/2W 1% AXIAL CMF556K4900FERE
RES 6.49Kohm 1/2W 1% AXIAL

RES 6.49Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K4900FERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K4900FERE-ND
Through Hole Resistors CMF556K4900FERE-ND
6.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.49Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C6795 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.49Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C6795
Resistor,metal Film,6.49Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C6795
Resistor,Metal Film,6.49KOhms,250WV ,1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,6.49KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K4900FERE CMF556K4900FERE-ND 41C6795
Product Name RES 6.49K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,6.49Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers