Vishay Intertechnology, Inc. RES 6.49K OHM 1/2W 1% AXIAL CMF556K4900FEEA

Description
RES 6.49Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.49Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49K OHM 1/2W 1% AXIAL - CMF556K4900FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 1/2W 1% AXIAL
CMF556K4900FEEA
RES 6.49K OHM 1/2W 1% AXIAL CMF556K4900FEEA
RES 6.49Kohm 1/2W 1% AXIAL

RES 6.49Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K4900FEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K4900FEEA-ND
Through Hole Resistors CMF556K4900FEEA-ND
6.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF556K4900FEEA CMF556K4900FEEA-ND
Product Name RES 6.49K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers