Vishay Precision Group Cmf55, 6.49 Kohm, +/0.5 Percent, 50 Ppm Vishay CMF556K4900DHR8

Description
CMF55, 6.49 kOhm, +/- 0.5 Percent, 50 ppm
Description
CMF55, 6.49 kOhm, +/- 0.5 Percent, 50 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 6.49 Kohm, +/0.5 Percent, 50 Ppm Vishay - 41C6792 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 6.49 Kohm, +/0.5 Percent, 50 Ppm Vishay
41C6792
Cmf55, 6.49 Kohm, +/0.5 Percent, 50 Ppm Vishay 41C6792
CMF55, 6.49 kOhm, +/- 0.5 Percent, 50 ppm

CMF55, 6.49 kOhm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41C6792
Product Name Cmf55, 6.49 Kohm, +/0.5 Percent, 50 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers