Vishay Intertechnology, Inc. RES 6.49K OHM 1/2W .5% AXIAL CMF556K4900DHEA

Description
RES 6.49Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 6.49Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49K OHM 1/2W .5% AXIAL - CMF556K4900DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 1/2W .5% AXIAL
CMF556K4900DHEA
RES 6.49K OHM 1/2W .5% AXIAL CMF556K4900DHEA
RES 6.49Kohm 1/2W .5% AXIAL

RES 6.49Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K4900DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K4900DHEA-ND
Through Hole Resistors CMF556K4900DHEA-ND
6.49 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.49 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.49K .5% T-2 Ea E3 Vishay - 68P9914 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.49K .5% T-2 Ea E3 Vishay
68P9914
Cmf-55 6.49K .5% T-2 Ea E3 Vishay 68P9914
CMF-55 6.49K .5% T-2 EA e3

CMF-55 6.49K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K4900DHEA CMF556K4900DHEA-ND 68P9914
Product Name RES 6.49K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 6.49K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6490 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details