Vishay Intertechnology, Inc. Through Hole Resistors CMF556K4900BHR6

Description
6.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556K4900BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K4900BHR6-ND
Through Hole Resistors CMF556K4900BHR6-ND
6.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.49K OHM 1/2W .1% AXIAL - CMF556K4900BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 1/2W .1% AXIAL
CMF556K4900BHR6
RES 6.49K OHM 1/2W .1% AXIAL CMF556K4900BHR6
RES 6.49Kohm 1/2W .1% AXIAL

RES 6.49Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,64.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C6785 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,64.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C6785
Resistor,metal Film,64.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C6785
Resistor,Metal Film,64.9KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,64.9KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K4900BHR6-ND CMF556K4900BHR6 41C6785
Product Name Through Hole Resistors RES 6.49K OHM 1/2W .1% AXIAL Resistor,metal Film,64.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details