Vishay Intertechnology, Inc. RES 6.49K OHM 1/2W .1% AXIAL CMF556K4900BEEK

Description
RES 6.49Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.49Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49K OHM 1/2W .1% AXIAL - CMF556K4900BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 1/2W .1% AXIAL
CMF556K4900BEEK
RES 6.49K OHM 1/2W .1% AXIAL CMF556K4900BEEK
RES 6.49Kohm 1/2W .1% AXIAL

RES 6.49Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K4900BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K4900BEEK-ND
Through Hole Resistors CMF556K4900BEEK-ND
6.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF556K4900BEEK CMF556K4900BEEK-ND
Product Name RES 6.49K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details