Vishay Precision Group RES 6.34K OHM 1/2W 1% AXIAL CMF556K3400FHEK

Description
RES 6.34Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.34Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34K OHM 1/2W 1% AXIAL - CMF556K3400FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/2W 1% AXIAL
CMF556K3400FHEK
RES 6.34K OHM 1/2W 1% AXIAL CMF556K3400FHEK
RES 6.34Kohm 1/2W 1% AXIAL

RES 6.34Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K3400FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K3400FHEK-ND
Through Hole Resistors CMF556K3400FHEK-ND
6.34 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.34 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.34Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 19M5314 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.34Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
19M5314
Resistor,metal Film,6.34Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 19M5314
Resistor,Metal Film,6.34KOhms,250WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,6.34KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K3400FHEK CMF556K3400FHEK-ND 19M5314
Product Name RES 6.34K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,6.34Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6340 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details