Vishay Intertechnology, Inc. Metal Film Resistors - CMF556K3400FHEA

Description
Metal Film Resistors - Through Hole CMF-55 6.34K 1% T-2 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 6.34K 1% T-2 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF556K3400FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF556K3400FHEA
Metal Film Resistors - CMF556K3400FHEA
Metal Film Resistors - Through Hole CMF-55 6.34K 1% T-2 EA e3

Metal Film Resistors - Through Hole CMF-55 6.34K 1% T-2 EA e3

Supplier's Site
Through Hole Resistors - CMF556K3400FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K3400FHEA-ND
Through Hole Resistors CMF556K3400FHEA-ND
6.34 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.34 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.34K 1% T-2 Ea E3 Vishay - 68P9904 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.34K 1% T-2 Ea E3 Vishay
68P9904
Cmf-55 6.34K 1% T-2 Ea E3 Vishay 68P9904
CMF-55 6.34K 1% T-2 EA e3

CMF-55 6.34K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K3400FHEA CMF556K3400FHEA-ND 68P9904
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 6.34K 1% T-2 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details