Vishay Intertechnology, Inc. RES 6.34K OHM 1/2W .5% AXIAL CMF556K3400DHRE

Description
RES 6.34Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 6.34Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34K OHM 1/2W .5% AXIAL - CMF556K3400DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/2W .5% AXIAL
CMF556K3400DHRE
RES 6.34K OHM 1/2W .5% AXIAL CMF556K3400DHRE
RES 6.34Kohm 1/2W .5% AXIAL

RES 6.34Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K3400DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K3400DHRE-ND
Through Hole Resistors CMF556K3400DHRE-ND
6.34 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.34 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.34K .5% T-2 R36 Vishay - 68P9903 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.34K .5% T-2 R36 Vishay
68P9903
Cmf-55 6.34K .5% T-2 R36 Vishay 68P9903
CMF-55 6.34K .5% T-2 R36

CMF-55 6.34K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K3400DHRE CMF556K3400DHRE-ND 68P9903
Product Name RES 6.34K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 6.34K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6340 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details