Vishay Intertechnology, Inc. Through Hole Resistors CMF556K3400BHBF

Description
6.34 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.34 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556K3400BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K3400BHBF-ND
Through Hole Resistors CMF556K3400BHBF-ND
6.34 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.34 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF556K3400BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF556K3400BHBF
Metal Film Resistors - CMF556K3400BHBF
Metal Film Resistors - Through Hole CMF-55 6.34K .1% T-2 B14

Metal Film Resistors - Through Hole CMF-55 6.34K .1% T-2 B14

Supplier's Site
Cmf-55 6.34K .1% T-2 B14 Vishay - 68P9898 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.34K .1% T-2 B14 Vishay
68P9898
Cmf-55 6.34K .1% T-2 B14 Vishay 68P9898
CMF-55 6.34K .1% T-2 B14

CMF-55 6.34K .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K3400BHBF-ND CMF556K3400BHBF 68P9898
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 6.34K .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details