Vishay Intertechnology, Inc. Through Hole Resistors CMF556K3400BERE

Description
6.34 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.34 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556K3400BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K3400BERE-ND
Through Hole Resistors CMF556K3400BERE-ND
6.34 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.34 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF556K3400BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF556K3400BERE
Metal Film Resistors - CMF556K3400BERE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,6.34Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C6767 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.34Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C6767
Resistor,metal Film,6.34Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C6767
Resistor,Metal Film,6.34KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,6.34KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K3400BERE-ND CMF556K3400BERE 41C6767
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,6.34Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details