Vishay Intertechnology, Inc. RES 6.34K OHM 1/2W .1% AXIAL CMF556K3400BER6

Description
RES 6.34Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.34Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34K OHM 1/2W .1% AXIAL - CMF556K3400BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/2W .1% AXIAL
CMF556K3400BER6
RES 6.34K OHM 1/2W .1% AXIAL CMF556K3400BER6
RES 6.34Kohm 1/2W .1% AXIAL

RES 6.34Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K3400BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K3400BER6-ND
Through Hole Resistors CMF556K3400BER6-ND
6.34 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.34 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,63.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C6768 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,63.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C6768
Resistor,metal Film,63.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C6768
Resistor,Metal Film,63.4KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,63.4KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K3400BER6 CMF556K3400BER6-ND 41C6768
Product Name RES 6.34K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,63.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6340 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details