Vishay Intertechnology, Inc. RES 6.34K OHM 1/2W .1% AXIAL CMF556K3400BEBF

Description
RES 6.34Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.34Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34K OHM 1/2W .1% AXIAL - CMF556K3400BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/2W .1% AXIAL
CMF556K3400BEBF
RES 6.34K OHM 1/2W .1% AXIAL CMF556K3400BEBF
RES 6.34Kohm 1/2W .1% AXIAL

RES 6.34Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K3400BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K3400BEBF-ND
Through Hole Resistors CMF556K3400BEBF-ND
6.34 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.34 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,63.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C6766 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,63.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C6766
Resistor,metal Film,63.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C6766
Resistor,Metal Film,63.4KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,63.4KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K3400BEBF CMF556K3400BEBF-ND 41C6766
Product Name RES 6.34K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,63.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6340 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details