Vishay Precision Group Metal Film Resistors - CMF556K2600FKWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF556K2600FKWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF556K2600FKWF
Metal Film Resistors - CMF556K2600FKWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 6.26 Kohm, +/1 Percent, 100 Ppm Vishay - 41C6765 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 6.26 Kohm, +/1 Percent, 100 Ppm Vishay
41C6765
Cmf55, 6.26 Kohm, +/1 Percent, 100 Ppm Vishay 41C6765
CMF55, 6.26 kOhm, +/- 1 Percent, 100 ppm

CMF55, 6.26 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF556K2600FKWF 41C6765
Product Name Metal Film Resistors - Cmf55, 6.26 Kohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers