Vishay Intertechnology, Inc. Through Hole Resistors CMF556K2600FKRE

Description
6.26 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.26 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556K2600FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K2600FKRE-ND
Through Hole Resistors CMF556K2600FKRE-ND
6.26 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.26 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.26K OHM 1/2W 1% AXIAL - CMF556K2600FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.26K OHM 1/2W 1% AXIAL
CMF556K2600FKRE
RES 6.26K OHM 1/2W 1% AXIAL CMF556K2600FKRE
RES 6.26Kohm 1/2W 1% AXIAL

RES 6.26Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 6.26K 1% T-1 R36 Vishay - 68P9892 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.26K 1% T-1 R36 Vishay
68P9892
Cmf-55 6.26K 1% T-1 R36 Vishay 68P9892
CMF-55 6.26K 1% T-1 R36

CMF-55 6.26K 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K2600FKRE-ND CMF556K2600FKRE 68P9892
Product Name Through Hole Resistors RES 6.26K OHM 1/2W 1% AXIAL Cmf-55 6.26K 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details