Vishay Intertechnology, Inc. RES 6.25K OHM 1/2W 0.1% AXIAL CMF556K2500BHR6

Description
RES 6.25Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 6.25Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.25K OHM 1/2W 0.1% AXIAL - CMF556K2500BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.25K OHM 1/2W 0.1% AXIAL
CMF556K2500BHR6
RES 6.25K OHM 1/2W 0.1% AXIAL CMF556K2500BHR6
RES 6.25Kohm 1/2W 0.1% AXIAL

RES 6.25Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K2500BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K2500BHR6-ND
Through Hole Resistors CMF556K2500BHR6-ND
6.25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 6.25 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C6754 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 6.25 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C6754
Cmf55, 6.25 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C6754
CMF55, 6.25 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 6.25 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K2500BHR6 CMF556K2500BHR6-ND 41C6754
Product Name RES 6.25K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 6.25 Kohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details