Vishay Intertechnology, Inc. RES 6.2K OHM 1/2W 5% AXIAL CMF556K2000JLEK

Description
RES 6.2Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 6.2Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2K OHM 1/2W 5% AXIAL - CMF556K2000JLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2K OHM 1/2W 5% AXIAL
CMF556K2000JLEK
RES 6.2K OHM 1/2W 5% AXIAL CMF556K2000JLEK
RES 6.2Kohm 1/2W 5% AXIAL

RES 6.2Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K2000JLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K2000JLEK-ND
Through Hole Resistors CMF556K2000JLEK-ND
6.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF556K2000JLEK CMF556K2000JLEK-ND
Product Name RES 6.2K OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details