Vishay Intertechnology, Inc. RES 6.2K OHM 1/2W 1% AXIAL CMF556K2000FKR6

Description
RES 6.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2K OHM 1/2W 1% AXIAL - CMF556K2000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2K OHM 1/2W 1% AXIAL
CMF556K2000FKR6
RES 6.2K OHM 1/2W 1% AXIAL CMF556K2000FKR6
RES 6.2Kohm 1/2W 1% AXIAL

RES 6.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K2000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K2000FKR6-ND
Through Hole Resistors CMF556K2000FKR6-ND
6.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 6.2 Kohm, +/1 Percent, 100 Ppm Vishay - 41C6751 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 6.2 Kohm, +/1 Percent, 100 Ppm Vishay
41C6751
Cmf55, 6.2 Kohm, +/1 Percent, 100 Ppm Vishay 41C6751
CMF55, 6.2 kOhm, +/- 1 Percent, 100 ppm

CMF55, 6.2 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K2000FKR6 CMF556K2000FKR6-ND 41C6751
Product Name RES 6.2K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 6.2 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details