Vishay Intertechnology, Inc. RES 6.2K OHM 1/2W 1% AXIAL CMF556K2000FHEA

Description
RES 6.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2K OHM 1/2W 1% AXIAL - CMF556K2000FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2K OHM 1/2W 1% AXIAL
CMF556K2000FHEA
RES 6.2K OHM 1/2W 1% AXIAL CMF556K2000FHEA
RES 6.2Kohm 1/2W 1% AXIAL

RES 6.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K2000FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K2000FHEA-ND
Through Hole Resistors CMF556K2000FHEA-ND
6.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.2K 1% T-2 Ea E3 Vishay - 68P9879 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.2K 1% T-2 Ea E3 Vishay
68P9879
Cmf-55 6.2K 1% T-2 Ea E3 Vishay 68P9879
CMF-55 6.2K 1% T-2 EA e3

CMF-55 6.2K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K2000FHEA CMF556K2000FHEA-ND 68P9879
Product Name RES 6.2K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 6.2K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details