Vishay Intertechnology, Inc. RES 6.2K OHM 1/2W 1% AXIAL CMF556K2000FERE

Description
RES 6.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2K OHM 1/2W 1% AXIAL - CMF556K2000FERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2K OHM 1/2W 1% AXIAL
CMF556K2000FERE
RES 6.2K OHM 1/2W 1% AXIAL CMF556K2000FERE
RES 6.2Kohm 1/2W 1% AXIAL

RES 6.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K2000FERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K2000FERE-ND
Through Hole Resistors CMF556K2000FERE-ND
6.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF556K2000FERE CMF556K2000FERE-ND
Product Name RES 6.2K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers