Vishay Intertechnology, Inc. RES 6.2K OHM 1/2W 0.1% AXIAL CMF556K2000BEBF

Description
RES 6.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 6.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2K OHM 1/2W 0.1% AXIAL - CMF556K2000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2K OHM 1/2W 0.1% AXIAL
CMF556K2000BEBF
RES 6.2K OHM 1/2W 0.1% AXIAL CMF556K2000BEBF
RES 6.2Kohm 1/2W 0.1% AXIAL

RES 6.2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K2000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K2000BEBF-ND
Through Hole Resistors CMF556K2000BEBF-ND
6.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.2K .1% T-9 B14 Vishay - 69K5849 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.2K .1% T-9 B14 Vishay
69K5849
Cmf-55 6.2K .1% T-9 B14 Vishay 69K5849
CMF-55 6.2K .1% T-9 B14

CMF-55 6.2K .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K2000BEBF CMF556K2000BEBF-ND 69K5849
Product Name RES 6.2K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 6.2K .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details