Vishay Intertechnology, Inc. RES 6.19K OHM 1/2W 1% AXIAL CMF556K1900FLBF

Description
RES 6.19Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.19Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1/2W 1% AXIAL - CMF556K1900FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/2W 1% AXIAL
CMF556K1900FLBF
RES 6.19K OHM 1/2W 1% AXIAL CMF556K1900FLBF
RES 6.19Kohm 1/2W 1% AXIAL

RES 6.19Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K1900FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K1900FLBF-ND
Through Hole Resistors CMF556K1900FLBF-ND
6.19 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.19 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.19K 1% T-0 B14 Vishay - 68P9878 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.19K 1% T-0 B14 Vishay
68P9878
Cmf-55 6.19K 1% T-0 B14 Vishay 68P9878
CMF-55 6.19K 1% T-0 B14

CMF-55 6.19K 1% T-0 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K1900FLBF CMF556K1900FLBF-ND 68P9878
Product Name RES 6.19K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 6.19K 1% T-0 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6190 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details