Vishay Intertechnology, Inc. Through Hole Resistors CMF556K1900FKEB

Description
6.19 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.19 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556K1900FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K1900FKEB-ND
Through Hole Resistors CMF556K1900FKEB-ND
6.19 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.19 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.19K OHM 1/2W 1% AXIAL - CMF556K1900FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/2W 1% AXIAL
CMF556K1900FKEB
RES 6.19K OHM 1/2W 1% AXIAL CMF556K1900FKEB
RES 6.19Kohm 1/2W 1% AXIAL

RES 6.19Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 6.19K 1% T-1 Eb E3 Vishay - 48P6994 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.19K 1% T-1 Eb E3 Vishay
48P6994
Cmf-55 6.19K 1% T-1 Eb E3 Vishay 48P6994
CMF-55 6.19K 1% T-1 EB e3

CMF-55 6.19K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K1900FKEB-ND CMF556K1900FKEB 48P6994
Product Name Through Hole Resistors RES 6.19K OHM 1/2W 1% AXIAL Cmf-55 6.19K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers