Vishay Intertechnology, Inc. RES 6.19K OHM 1/2W 1% AXIAL CMF556K1900FHR6

Description
RES 6.19Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.19Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1/2W 1% AXIAL - CMF556K1900FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/2W 1% AXIAL
CMF556K1900FHR6
RES 6.19K OHM 1/2W 1% AXIAL CMF556K1900FHR6
RES 6.19Kohm 1/2W 1% AXIAL

RES 6.19Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K1900FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K1900FHR6-ND
Through Hole Resistors CMF556K1900FHR6-ND
6.19 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.19 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res,metal Film,61.9Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C6743 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,61.9Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C6743
Res,metal Film,61.9Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C6743
RES,Metal Film,61.9KOhms,250WV ,1+/-% Tol,-50,50ppm-TC

RES,Metal Film,61.9KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K1900FHR6 CMF556K1900FHR6-ND 41C6743
Product Name RES 6.19K OHM 1/2W 1% AXIAL Through Hole Resistors Res,metal Film,61.9Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6190 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details