Vishay Intertechnology, Inc. Through Hole Resistors CMF556K1900DHR6

Description
6.19 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.19 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556K1900DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K1900DHR6-ND
Through Hole Resistors CMF556K1900DHR6-ND
6.19 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.19 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.19K OHM 1/2W .5% AXIAL - CMF556K1900DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/2W .5% AXIAL
CMF556K1900DHR6
RES 6.19K OHM 1/2W .5% AXIAL CMF556K1900DHR6
RES 6.19Kohm 1/2W .5% AXIAL

RES 6.19Kohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,6.19Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C6738 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.19Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C6738
Resistor,metal Film,6.19Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C6738
Resistor,Metal Film,6.19KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,6.19KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K1900DHR6-ND CMF556K1900DHR6 41C6738
Product Name Through Hole Resistors RES 6.19K OHM 1/2W .5% AXIAL Resistor,metal Film,6.19Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details