Vishay Intertechnology, Inc. RES 6.19K OHM 1/2W .5% AXIAL CMF556K1900DHEA

Description
RES 6.19Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 6.19Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1/2W .5% AXIAL - CMF556K1900DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/2W .5% AXIAL
CMF556K1900DHEA
RES 6.19K OHM 1/2W .5% AXIAL CMF556K1900DHEA
RES 6.19Kohm 1/2W .5% AXIAL

RES 6.19Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K1900DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K1900DHEA-ND
Through Hole Resistors CMF556K1900DHEA-ND
6.19 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.19 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.19K .5% T-2 Ea E3 Vishay - 68P9868 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.19K .5% T-2 Ea E3 Vishay
68P9868
Cmf-55 6.19K .5% T-2 Ea E3 Vishay 68P9868
CMF-55 6.19K .5% T-2 EA e3

CMF-55 6.19K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K1900DHEA CMF556K1900DHEA-ND 68P9868
Product Name RES 6.19K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 6.19K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6190 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers