Vishay Intertechnology, Inc. RES 6.19K OHM 1/2W .1% AXIAL CMF556K1900BHBF

Description
RES 6.19Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.19Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1/2W .1% AXIAL - CMF556K1900BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/2W .1% AXIAL
CMF556K1900BHBF
RES 6.19K OHM 1/2W .1% AXIAL CMF556K1900BHBF
RES 6.19Kohm 1/2W .1% AXIAL

RES 6.19Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K1900BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K1900BHBF-ND
Through Hole Resistors CMF556K1900BHBF-ND
6.19 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.19 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,61.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C6731 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,61.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C6731
Resistor,metal Film,61.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C6731
Resistor,Metal Film,61.9KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,61.9KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K1900BHBF CMF556K1900BHBF-ND 41C6731
Product Name RES 6.19K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,61.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6190 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details