Vishay Intertechnology, Inc. Metal Film Resistors - CMF556K1900BERE70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF556K1900BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF556K1900BERE70
Metal Film Resistors - CMF556K1900BERE70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF556K1900BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K1900BERE70-ND
Through Hole Resistors CMF556K1900BERE70-ND
6.19 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.19 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 6.19 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C6722 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 6.19 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C6722
Cmf55, 6.19 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C6722
CMF55, 6.19 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 6.19 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K1900BERE70 CMF556K1900BERE70-ND 41C6722
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 6.19 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details