Vishay Intertechnology, Inc. RES 6.19K OHM 1/2W .1% AXIAL CMF556K1900BER670

Description
RES 6.19Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.19Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1/2W .1% AXIAL - CMF556K1900BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/2W .1% AXIAL
CMF556K1900BER670
RES 6.19K OHM 1/2W .1% AXIAL CMF556K1900BER670
RES 6.19Kohm 1/2W .1% AXIAL

RES 6.19Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K1900BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K1900BER670-ND
Through Hole Resistors CMF556K1900BER670-ND
6.19 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.19 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,61.9Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C6724 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,61.9Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C6724
Resistor,metal Film,61.9Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C6724
Resistor,Metal Film,61.9KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,61.9KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K1900BER670 CMF556K1900BER670-ND 41C6724
Product Name RES 6.19K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,61.9Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6190 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756410 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details