Vishay Intertechnology, Inc. RES 6.19K OHM 1/2W .1% AXIAL CMF556K1900BEEB70

Description
RES 6.19Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.19Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1/2W .1% AXIAL - CMF556K1900BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/2W .1% AXIAL
CMF556K1900BEEB70
RES 6.19K OHM 1/2W .1% AXIAL CMF556K1900BEEB70
RES 6.19Kohm 1/2W .1% AXIAL

RES 6.19Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K1900BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K1900BEEB70-ND
Through Hole Resistors CMF556K1900BEEB70-ND
6.19 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.19 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 6.19K .1% T-9 Eb E3 Vishay - 68P9862 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 6.19K .1% T-9 Eb E3 Vishay
68P9862
Cmf-55-70 6.19K .1% T-9 Eb E3 Vishay 68P9862
CMF-55-70 6.19K .1% T-9 EB e3

CMF-55-70 6.19K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K1900BEEB70 CMF556K1900BEEB70-ND 68P9862
Product Name RES 6.19K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 6.19K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6190 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details