Vishay Intertechnology, Inc. RES 6.19K OHM 1/2W .1% AXIAL CMF556K1900BEBF

Description
RES 6.19Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.19Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1/2W .1% AXIAL - CMF556K1900BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/2W .1% AXIAL
CMF556K1900BEBF
RES 6.19K OHM 1/2W .1% AXIAL CMF556K1900BEBF
RES 6.19Kohm 1/2W .1% AXIAL

RES 6.19Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K1900BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K1900BEBF-ND
Through Hole Resistors CMF556K1900BEBF-ND
6.19 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.19 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF556K1900BEBF CMF556K1900BEBF-ND
Product Name RES 6.19K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6190 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers