Vishay Intertechnology, Inc. Through Hole Resistors CMF556K1200BHRE

Description
6.12 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.12 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556K1200BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K1200BHRE-ND
Through Hole Resistors CMF556K1200BHRE-ND
6.12 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.12 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.12K OHM 1/2W .1% AXIAL - CMF556K1200BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.12K OHM 1/2W .1% AXIAL
CMF556K1200BHRE
RES 6.12K OHM 1/2W .1% AXIAL CMF556K1200BHRE
RES 6.12Kohm 1/2W .1% AXIAL

RES 6.12Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 6.12K .1% T-2 R36 Vishay - 68P9858 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.12K .1% T-2 R36 Vishay
68P9858
Cmf-55 6.12K .1% T-2 R36 Vishay 68P9858
CMF-55 6.12K .1% T-2 R36

CMF-55 6.12K .1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K1200BHRE-ND CMF556K1200BHRE 68P9858
Product Name Through Hole Resistors RES 6.12K OHM 1/2W .1% AXIAL Cmf-55 6.12K .1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers