Vishay Intertechnology, Inc. Through Hole Resistors CMF556K1200BHEB

Description
6.12 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.12 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556K1200BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K1200BHEB-ND
Through Hole Resistors CMF556K1200BHEB-ND
6.12 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.12 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.12K OHM 1/2W .1% AXIAL - CMF556K1200BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.12K OHM 1/2W .1% AXIAL
CMF556K1200BHEB
RES 6.12K OHM 1/2W .1% AXIAL CMF556K1200BHEB
RES 6.12Kohm 1/2W .1% AXIAL

RES 6.12Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 6.12K .1% T-2 Eb E3 Vishay - 68P9857 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.12K .1% T-2 Eb E3 Vishay
68P9857
Cmf-55 6.12K .1% T-2 Eb E3 Vishay 68P9857
CMF-55 6.12K .1% T-2 EB e3

CMF-55 6.12K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K1200BHEB-ND CMF556K1200BHEB 68P9857
Product Name Through Hole Resistors RES 6.12K OHM 1/2W .1% AXIAL Cmf-55 6.12K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details