Vishay Intertechnology, Inc. RES 6.077K OHM 1/2W 0.1% AXIAL CMF556K0770BHEK

Description
RES 6.077Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 6.077Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.077K OHM 1/2W 0.1% AXIAL - CMF556K0770BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.077K OHM 1/2W 0.1% AXIAL
CMF556K0770BHEK
RES 6.077K OHM 1/2W 0.1% AXIAL CMF556K0770BHEK
RES 6.077Kohm 1/2W 0.1% AXIAL

RES 6.077Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K0770BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K0770BHEK-ND
Through Hole Resistors CMF556K0770BHEK-ND
6.077 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.077 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.077K .1% T-2 Ek E3 Vishay - 68P9855 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.077K .1% T-2 Ek E3 Vishay
68P9855
Cmf-55 6.077K .1% T-2 Ek E3 Vishay 68P9855
CMF-55 6.077K .1% T-2 EK e3

CMF-55 6.077K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K0770BHEK CMF556K0770BHEK-ND 68P9855
Product Name RES 6.077K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 6.077K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6077 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details