Vishay Intertechnology, Inc. RES 6.077K OHM 1/2W 0.1% AXIAL CMF556K0770BHBF

Description
RES 6.077Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 6.077Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.077K OHM 1/2W 0.1% AXIAL - CMF556K0770BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.077K OHM 1/2W 0.1% AXIAL
CMF556K0770BHBF
RES 6.077K OHM 1/2W 0.1% AXIAL CMF556K0770BHBF
RES 6.077Kohm 1/2W 0.1% AXIAL

RES 6.077Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K0770BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K0770BHBF-ND
Through Hole Resistors CMF556K0770BHBF-ND
6.077 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.077 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.077K .1% T-2 B14 Vishay - 68P9854 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.077K .1% T-2 B14 Vishay
68P9854
Cmf-55 6.077K .1% T-2 B14 Vishay 68P9854
CMF-55 6.077K .1% T-2 B14

CMF-55 6.077K .1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K0770BHBF CMF556K0770BHBF-ND 68P9854
Product Name RES 6.077K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 6.077K .1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6077 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details