Vishay Intertechnology, Inc. RES 6.04K OHM 1/2W 1% AXIAL CMF556K0400FKRE

Description
RES 6.04Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.04Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1/2W 1% AXIAL - CMF556K0400FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/2W 1% AXIAL
CMF556K0400FKRE
RES 6.04K OHM 1/2W 1% AXIAL CMF556K0400FKRE
RES 6.04Kohm 1/2W 1% AXIAL

RES 6.04Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K0400FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K0400FKRE-ND
Through Hole Resistors CMF556K0400FKRE-ND
6.04 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF556K0400FKRE CMF556K0400FKRE-ND
Product Name RES 6.04K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6040 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers