Vishay Intertechnology, Inc. METAL FILM,1/8W,6.04K,1%,100PPM,T/R CMF556K0400FKR6

Description
METAL FILM,1/8W,6.04K,1%,1 00PPM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/8W,6.04K,1%,1 00PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,6.04K,1%,100PPM,T/R - CMF556K0400FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,6.04K,1%,100PPM,T/R
CMF556K0400FKR6
METAL FILM,1/8W,6.04K,1%,100PPM,T/R CMF556K0400FKR6
METAL FILM,1/8W,6.04K,1%,1 00PPM,T/R

METAL FILM,1/8W,6.04K,1%,100PPM,T/R

Supplier's Site
Through Hole Resistors - CMF556K0400FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K0400FKR6-ND
Through Hole Resistors CMF556K0400FKR6-ND
6.04 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF556K0400FKR6 CMF556K0400FKR6-ND
Product Name METAL FILM,1/8W,6.04K,1%,100PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers