Vishay Precision Group Through Hole Resistors CMF556K0400FHEB

Description
6.04 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.04 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6.04KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6.04KHFCT-ND
Through Hole Resistors CMF6.04KHFCT-ND
6.04 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF6.04KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6.04KHFTR-ND
Through Hole Resistors CMF6.04KHFTR-ND
6.04 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.04K OHM 1/2W 1% AXIAL - CMF556K0400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/2W 1% AXIAL
CMF556K0400FHEB
RES 6.04K OHM 1/2W 1% AXIAL CMF556K0400FHEB
RES 6.04Kohm 1/2W 1% AXIAL

RES 6.04Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor, Metal Film, 6.04 Kohm, 500 Mw, 1%; No. Of Pins Vishay - 83R8172 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 6.04 Kohm, 500 Mw, 1%; No. Of Pins Vishay
83R8172
Resistor, Metal Film, 6.04 Kohm, 500 Mw, 1%; No. Of Pins Vishay 83R8172
RESISTOR, METAL FILM, 6.04 KOHM, 500 MW, 1%; No. of Pins:2; Power Rating:500mW; Resistance:6.04kohm; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature Coefficient:± 50ppm/°C; Voltage Rating:250V RoHS Compliant: Yes

RESISTOR, METAL FILM, 6.04 KOHM, 500 MW, 1%; No. of Pins:2; Power Rating:500mW; Resistance:6.04kohm; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature Coefficient:± 50ppm/°C; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Film Resistor, 6.04 Kohm, 500Mw, 1%; Resistance Vishay - 68P9848 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 6.04 Kohm, 500Mw, 1%; Resistance Vishay
68P9848
Metal Film Resistor, 6.04 Kohm, 500Mw, 1%; Resistance Vishay 68P9848
METAL FILM RESISTOR, 6.04 KOHM, 500mW, 1%; Resistance:6.04kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 6.04 KOHM, 500mW, 1%; Resistance:6.04kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF6.04KHFCT-ND CMF556K0400FHEB 83R8172 68P9848
Product Name Through Hole Resistors RES 6.04K OHM 1/2W 1% AXIAL Resistor, Metal Film, 6.04 Kohm, 500 Mw, 1%; No. Of Pins Vishay Metal Film Resistor, 6.04 Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details