Vishay Intertechnology, Inc. RES 6.04K OHM 1/2W 1% AXIAL CMF556K0400FHEA

Description
RES 6.04Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.04Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1/2W 1% AXIAL - CMF556K0400FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/2W 1% AXIAL
CMF556K0400FHEA
RES 6.04K OHM 1/2W 1% AXIAL CMF556K0400FHEA
RES 6.04Kohm 1/2W 1% AXIAL

RES 6.04Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K0400FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K0400FHEA-ND
Through Hole Resistors CMF556K0400FHEA-ND
6.04 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.04K 1% T-2 Ea E3 Vishay - 68P9847 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.04K 1% T-2 Ea E3 Vishay
68P9847
Cmf-55 6.04K 1% T-2 Ea E3 Vishay 68P9847
CMF-55 6.04K 1% T-2 EA e3

CMF-55 6.04K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K0400FHEA CMF556K0400FHEA-ND 68P9847
Product Name RES 6.04K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 6.04K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6040 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers