Vishay Intertechnology, Inc. RES 6.04K OHM 1/2W .5% AXIAL CMF556K0400DHEA

Description
RES 6.04Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 6.04Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1/2W .5% AXIAL - CMF556K0400DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/2W .5% AXIAL
CMF556K0400DHEA
RES 6.04K OHM 1/2W .5% AXIAL CMF556K0400DHEA
RES 6.04Kohm 1/2W .5% AXIAL

RES 6.04Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K0400DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K0400DHEA-ND
Through Hole Resistors CMF556K0400DHEA-ND
6.04 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.04K .5% T-2 Ea E3 Vishay - 68P9844 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.04K .5% T-2 Ea E3 Vishay
68P9844
Cmf-55 6.04K .5% T-2 Ea E3 Vishay 68P9844
CMF-55 6.04K .5% T-2 EA e3

CMF-55 6.04K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K0400DHEA CMF556K0400DHEA-ND 68P9844
Product Name RES 6.04K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 6.04K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6040 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details