Vishay Intertechnology, Inc. Metal Film Resistors - CMF556K0400CERE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF556K0400CERE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF556K0400CERE
Metal Film Resistors - CMF556K0400CERE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF556K0400CERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K0400CERE-ND
Through Hole Resistors CMF556K0400CERE-ND
6.04 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.04K .25% T-9 R36 Vishay - 68P9843 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.04K .25% T-9 R36 Vishay
68P9843
Cmf-55 6.04K .25% T-9 R36 Vishay 68P9843
CMF-55 6.04K .25% T-9 R36

CMF-55 6.04K .25% T-9 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K0400CERE CMF556K0400CERE-ND 68P9843
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 6.04K .25% T-9 R36 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details