Vishay Intertechnology, Inc. RES 6.04K OHM 1/2W .25% AXIAL CMF556K0400CEEA

Description
RES 6.04Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 6.04Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1/2W .25% AXIAL - CMF556K0400CEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/2W .25% AXIAL
CMF556K0400CEEA
RES 6.04K OHM 1/2W .25% AXIAL CMF556K0400CEEA
RES 6.04Kohm 1/2W .25% AXIAL

RES 6.04Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K0400CEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K0400CEEA-ND
Through Hole Resistors CMF556K0400CEEA-ND
6.04 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.04K .25% T-9 Ea E3 Vishay - 68P9842 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.04K .25% T-9 Ea E3 Vishay
68P9842
Cmf-55 6.04K .25% T-9 Ea E3 Vishay 68P9842
CMF-55 6.04K .25% T-9 EA e3

CMF-55 6.04K .25% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K0400CEEA CMF556K0400CEEA-ND 68P9842
Product Name RES 6.04K OHM 1/2W .25% AXIAL Through Hole Resistors Cmf-55 6.04K .25% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6040 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details