Vishay Intertechnology, Inc. Through Hole Resistors CMF556K0400BHR6

Description
6.04 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.04 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556K0400BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K0400BHR6-ND
Through Hole Resistors CMF556K0400BHR6-ND
6.04 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.04K OHM 1/2W .1% AXIAL - CMF556K0400BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/2W .1% AXIAL
CMF556K0400BHR6
RES 6.04K OHM 1/2W .1% AXIAL CMF556K0400BHR6
RES 6.04Kohm 1/2W .1% AXIAL

RES 6.04Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,60.4Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C6703 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,60.4Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C6703
Resistor,metal Film,60.4Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C6703
Resistor,Metal Film,60.4KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,60.4KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K0400BHR6-ND CMF556K0400BHR6 41C6703
Product Name Through Hole Resistors RES 6.04K OHM 1/2W .1% AXIAL Resistor,metal Film,60.4Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details