Vishay Intertechnology, Inc. Through Hole Resistors CMF556K0400BHBF

Description
6.04 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.04 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556K0400BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K0400BHBF-ND
Through Hole Resistors CMF556K0400BHBF-ND
6.04 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.04K OHM 1/2W .1% AXIAL - CMF556K0400BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/2W .1% AXIAL
CMF556K0400BHBF
RES 6.04K OHM 1/2W .1% AXIAL CMF556K0400BHBF
RES 6.04Kohm 1/2W .1% AXIAL

RES 6.04Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,60.4Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C6701 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,60.4Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C6701
Resistor,metal Film,60.4Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C6701
Resistor,Metal Film,60.4KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,60.4KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K0400BHBF-ND CMF556K0400BHBF 41C6701
Product Name Through Hole Resistors RES 6.04K OHM 1/2W .1% AXIAL Resistor,metal Film,60.4Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details