Vishay Intertechnology, Inc. Through Hole Resistors CMF556K0250FEBF

Description
6.025 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.025 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556K0250FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K0250FEBF-ND
Through Hole Resistors CMF556K0250FEBF-ND
6.025 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.025 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF556K0250FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF556K0250FEBF
Metal Film Resistors - CMF556K0250FEBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 6.025 Kohm, +/1 Percent, 25 Ppm Vishay - 41C6691 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 6.025 Kohm, +/1 Percent, 25 Ppm Vishay
41C6691
Cmf55, 6.025 Kohm, +/1 Percent, 25 Ppm Vishay 41C6691
CMF55, 6.025 kOhm, +/- 1 Percent, 25 ppm

CMF55, 6.025 kOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K0250FEBF-ND CMF556K0250FEBF 41C6691
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 6.025 Kohm, +/1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details