Vishay Intertechnology, Inc. RES 6K OHM 1/2W 1% AXIAL CMF556K0000FKBF

Description
RES 6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6K OHM 1/2W 1% AXIAL - CMF556K0000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6K OHM 1/2W 1% AXIAL
CMF556K0000FKBF
RES 6K OHM 1/2W 1% AXIAL CMF556K0000FKBF
RES 6Kohm 1/2W 1% AXIAL

RES 6Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K0000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K0000FKBF-ND
Through Hole Resistors CMF556K0000FKBF-ND
6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6K 1% T-1 B14 Vishay - 68P9833 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6K 1% T-1 B14 Vishay
68P9833
Cmf-55 6K 1% T-1 B14 Vishay 68P9833
CMF-55 6K 1% T-1 B14

CMF-55 6K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K0000FKBF CMF556K0000FKBF-ND 68P9833
Product Name RES 6K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 6K 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details